NEN-EN 13053+A1

Ventilation for buildings - Air handling units - Rating and performance for units, components and sections

inactive
Organization: NEN
Publication Date: 1 July 2011
Status: inactive
Page Count: 58
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard specifies requirements and testing for ratings and performance of air handling units as a whole. It also specifies requirements, recommendations, classification, and testing of specific components and sections of air handling units. For many components and sections it refers to component standards, but it also specifies restrictions or applications of standards developed for stand alone components. This standard is applicable both to standardised designs, which may be in a range of sizes having common construction concepts, and also to custom-design units. It also applies both to air handling units, which are completely prefabricated, and to units which are built up on site. Generally the units within the scope of this standard include at least a fan, a heat exchanger and an air filter. This standard is not applicable to the following: a) air conditioning units serving a limited area in a building, such as fan coil units; b) units for residential buildings; c) units producing ventilation air mainly for a manufacturing process.

Document History

December 1, 2019
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
This document specifies requirements and testing for rating and performance of Non Residential Ventilation Units, NRVU’s, specifically Air Handling Units (AHU’s). It specifies requirements,...
February 1, 2017
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
This European Standard specifies requirements and testing for rating and performance of non- residential Air Handling Units (AHU). It specifies requirements, classifications and testing of components...
NEN-EN 13053+A1
July 1, 2011
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
This European Standard specifies requirements and testing for ratings and performance of air handling units as a whole. It also specifies requirements, recommendations, classification, and testing of...
December 1, 2010
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
A description is not available for this item.
August 1, 2006
Ventilation for buildings - Air handling units - Rating and performance for units, components and sections
This European Standard specifies requirements and testing for ratings and performance of air handling units as a whole. It also specifies requirements, recommendations, classification, and testing of...
November 1, 2003
Ventilation for buildings - Air handling units - Ratings and performance for units, components and sections
This European Standard specifies requirements and testing for ratings and performance of air handling units as a whole. It also specifies requirements, recommendations, classification, and testing of...
September 1, 2002
Ventilation for buildings - Air handling units - Ratings and performance for units, components and sections
A description is not available for this item.
November 1, 2001
Ventilation for buildings - Air handling units - Ratings and performance for units, components and sections
Specifies requirements and testing of ratings and performance of air handling units as a whole. It also specifies requirements, classification and testing of specific components and sections of air...
November 1, 1997
Ventilation for buildings - Air handling units - Ratings and performance for components and sections
Specifies requirements and testing of ratings and performance of air handling units as a whole. It also specifies requirements, classification and testing of specific components and sections of air...
Advertisement