NEN-EN 1336

Plastics piping systems - End-load-bearing and non-end-load-bearing assemblies and joints for thermoplastics pressure piping - Test method for long-term leaktightness under internal water pressure

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1993
Status: inactive
Page Count: 11
ICS Code (Plastics fittings): 23.040.45
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Plastics pipes): 23.040.20
scope:

This standard specifies a method of test for the long-term leaktightness of end-load-nearing and non-end-load-bearing mechanically jointed assemblies and joints between fittings, ancillaries, valves and thermoplastics pressure pipes, including integral pipe joints. This method is applicable to joints where simular or different materials are connected, where sealing mechanisms include elastomeric sealing rings or solvent cement adhesives. This method is applicable in addition to the hydrostatic pressure tests for materials and components. It is intended to be a type test.

Document History

NEN-EN 1336
December 1, 1993
Plastics piping systems - End-load-bearing and non-end-load-bearing assemblies and joints for thermoplastics pressure piping - Test method for long-term leaktightness under internal water pressure
This standard specifies a method of test for the long-term leaktightness of end-load-nearing and non-end-load-bearing mechanically jointed assemblies and joints between fittings, ancillaries, valves...

References

Advertisement