NEN-EN 13481-4

Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 17
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems for use on steel sleepers in ballasted track as follows: - main lines having a radius of curvature greater than 150 m and subject to a maximum design axle load of 260 kN; - light rail systems having a radius of curvature greater than 80 m and subject to a maximum design axle load of 130 kN. The requirements apply to: - direct fastening systems and systems which incorporate a baseplate; - fastening systems for the rail sections in prEN 13674-1 and prEN 13674-4.

Document History

July 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers in ballast
This document is applicable to fastening systems, in Categories A – E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads and...
February 1, 2021
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers in ballast
This document is applicable to fastening systems, in categories A –E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads and minimum...
June 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle...
July 1, 2010
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle...
August 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
A description is not available for this item.
August 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
Replace Figure A.1
NEN-EN 13481-4
August 1, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems for use on steel sleepers in ballasted track as follows: - main lines having a radius of curvature greater than 150 m and subject to a...
April 1, 1999
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems for use on steel sleepers in ballasted track as follows: - main lines having a radius of curvature greater than 150 m and subject to a...

References

Advertisement