NEN-EN 1411
Plastics piping and ducting systems - Thermoplastics pipes - Determination of resistance to external blows by the staircase method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies methods for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the staircase method. The method is intended to be applied to isolated batches of pipe, when tested at 0°C. When necessary the method can be applied at -20°C or +23°C.
Document History
NEN-EN 1411
February 1, 1996
Plastics piping and ducting systems - Thermoplastics pipes - Determination of resistance to external blows by the staircase method
Specifies methods for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the staircase method. The method is intended to be applied to isolated...
May 1, 1994
Plastic piping and ducting systems - Thermoplastics pipes - Determination of resistance to external blows by the staircase method
Specifies methods for determining the resistance to external blows of thermoplastics pipes with circular cross sections by using the staircase method. The method is intended to be applied to isolated...