NEN-EN 14338

Paper and board intended to come into contact with foodstuffs - Conditions for determination of migration from paper and board using modified polyphenylene oxide (Tenax) as a simultant

inactive
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 7
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European Standard specifies a method to assess the transfer or migration of specific volatile and semivolatile substances from paper and board. This test method is developed for paper and board intended to come in contact with dry, non fatty foodstuffs and paper and board for baking purposes. In the last case the modified polyphenylenoxide (MPPO) can be seen as a substitute simulant for fatty contact.

Document History

January 1, 2004
Paper and board intended to come into contact with foodstuffs - Conditions for determination of migration from paper and board using modified polyphenylene oxide (MPPO) as a simultant
This European Standard specifies a method to assess the transfer or migration of specific volatile and semivolatile substances from paper and board. This test method is developed for paper and board...
NEN-EN 14338
February 1, 2002
Paper and board intended to come into contact with foodstuffs - Conditions for determination of migration from paper and board using modified polyphenylene oxide (Tenax) as a simultant
This European Standard specifies a method to assess the transfer or migration of specific volatile and semivolatile substances from paper and board. This test method is developed for paper and board...
Advertisement