NEN-EN 1492-2

Textile slings - Safety - Part 2: Specification for round slings made of man-made fibres

inactive
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
Page Count: 27
ICS Code (Accessories for lifting equipment): 53.020.30
ICS Code (Products of the textile industry): 59.080
scope:

Specifies the requirements related to safety, including methods of rating and testing roundslings up to 40 tonnes working load limit (in straigh lift) and two-, three-, and four-leg roundsling assemblies, with or without fittings, made of polyamide, polyester and polypropylene.

Document History

December 1, 2008
Textile slings - Safety - Part 2: Roundslings made of man-made fibres for general purpose use
This European Standard specifies the requirements related to safety, including methods of rating and testing roundslings up to 40 tonnes working load limit (in straight lift) and two-, three-, and...
November 1, 2006
Textile slings - Safety - Part 2: Roundslings, made of man-made fibres, for general purpose use
A description is not available for this item.
August 1, 2000
Textile slings - Safety - Part 2: Roundslings, made of man-made fibres, for general purpose use
Specifies the requirements related to safety, including methods of rating and testing roundslings up to 40 tonnes working load limit (in straigh lift) and two-, three-, and four-leg roundsling...
August 1, 2000
Textile slings - Safety - Part 2: Roundslings, made of man-made fibres, for general purpose use
Specifies the requirements related to safety, including methods of rating and testing roundslings up to 40 tonnes working load limit (in straigh lift) and two-, three-, and four-leg roundsling...
NEN-EN 1492-2
August 1, 1994
Textile slings - Safety - Part 2: Specification for round slings made of man-made fibres
Specifies the requirements related to safety, including methods of rating and testing roundslings up to 40 tonnes working load limit (in straigh lift) and two-, three-, and four-leg roundsling...

References

Advertisement