NEN-EN 16126

Solid biofuels - Determination of particle size distribution of disintegrated pellets

inactive
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 14
ICS Code (Biofuels): 75.160.40
scope:

This European Standard aims at defining the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot water at a temperature below 100 °C. It is intended for persons and organisations that manufacture, plan, sell, erect or use machinery, equipment, tools and entire plants related to fuel pellets, and to all persons and organisations involved in producing, purchasing, selling and utilising fuel pellets.

Document History

March 1, 2012
Solid biofuels - Determination of particle size distribution of disintegrated pellets
This European Standard aims at defining the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot...
NEN-EN 16126
July 1, 2010
Solid biofuels - Determination of particle size distribution of disintegrated pellets
This European Standard aims at defining the requirements and method used to determine the particle size distribution of disintegrated pellets. It is applicable for pellets, which disintegrate in hot...
Advertisement