NEN-EN 16497-1
Chimneys - Concrete System Chimneys - Part 1: Non-balanced flue applications
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
NEN-EN 16497-1 specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete flue blocks (see Clause 4), obtained or specified from one manufacturing source with product responsibility for the whole chimney. This European Standard does not apply to concrete system chimneys with back ventilation. This European Standard does not cover products designated wet (W) in conjunction with corrosion class 3. This European Standard also applies to concrete system chimneys constructed from storey-height elements and flue blocks reinforced for handling.
Document History