NEN-EN 16334
Railway applications - Passenger Alarm System - System requirements
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Alarm and warning systems): | 13.320 |
| ICS Code (Trailing stock): | 45.060.20 |
scope:
NEN-EN 16334 specifies the characteristics of the Passenger Alarm System. The aim of the Passenger Alarm System is to: a) permit passengers in case of emergency situations to inform the driver; b) permit the driver to keep the train moving or to stop the train at a safe location; c) stop the train automatically: 1) at a platform, 2) if there is no acknowledgement by the driver. This European Standard covers the Passenger Alarm System (PAS) fitted to the passenger carrying rolling stock and specifies: - the functional requirements for an alarm triggered in the driving cab (Clause 6); - the communication channel between the driver and passengers or on-board staff (6.4); - the dynamic analysis of the Passenger Alarm System (Clause 7); - the requirements for the degraded modes management (Clause 8); - the safety related requirements (Clause 9); - requirements for the Passenger Alarm Device and Passenger Alarm Device area (Clause 10). This European Standard is applicable to rolling stock which are in the field of the Directive 2008/57/EC.
Document History