NEN-EN 1918-3

Gas supply systems - Underground gas storage - Part 3: Functional recommendations for storage in solution-mined salt cavities

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 29
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

Specifies procedures and practices which are safe and environmentally acceptable. It covers the functional recommendations for design, construction, testing, commissioning, operation and maintenance of underground gas storage facilities in solution-mined salt cavities up to and including the wing valve of the wellhead. The necessary surface facilities for underground gas storgae are described in EN 1918-5. In this context "gas"is any gaseous fuel which is in a gaseous state at a temperature of 15 °C and under a pressure of 1 bar. Specifies common basic principles for gas supply systems. Users of this standard should be aware that more detailed national standards and/or codes of practice may exist in the CEN member countries. This standard is intended to be applied in association with these national standards and/or codes of practice and does not replace them. This standard is not intendedto be applied retrospectively to existing facilities.

Document History

April 1, 2016
Gas infrastructure - Underground gas storage - Part 3: Functional recommendations for storage in solution-mined salt caverns
NEN-EN-ISO 1918-3 covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in...
May 1, 2014
Gas infrastructure - Underground gas storage - Part 3: Functional recommendations for storage in solution-mined salt caverns
NEN-EN-ISO 1918-3 covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in...
NEN-EN 1918-3
April 1, 1998
Gas supply systems - Underground gas storage - Part 3: Functional recommendations for storage in solution-mined salt cavities
Specifies procedures and practices which are safe and environmentally acceptable. It covers the functional recommendations for design, construction, testing, commissioning, operation and maintenance...
May 1, 1995
Gas supply - Underground gas storage - Part 3: Functional requirements for underground gas storage in solution mined salt cavities
Specifies procedures and practices which are safe and environmentally acceptable. It covers the functional recommendations for design, construction, testing, commissioning, operation and maintenance...
Advertisement