NEN-EN 1983

Industrial valves - Steel ball valves

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 19
ICS Code (Ball and plug valves): 23.060.20
scope:

This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN 25 ; DN 32 ; DN 40 ; DN 50 ; DN 65 ; DN 80 ; DN 100 ; DN 125 ; DN 150 ; DN 200 ; DN 250 ; DN 300 ; DN 350 ; DN 400 ; DN 450 ; DN 500 ; DN 550 ; DN 600 ; DN 650 ; DN 700 ; DN 750 ; DN 800 ; DN 850 ; DN 900. The PN and Class ranges are: - PN 6 ; PN 10 ; PN 16 ; PN 25 ; PN 40 ; PN 63 ; PN 100 ; - Class 150 ; Class 300 ; Class 600 ; Class 900 ; Class 1 500 ; Class 2 500 ; Class 4 500. This European Standard applies to steel ball valves mainly used for industrial and general purpose applications. However, they can be used for other applications provided the requirements of the relevant performance standard are met.

Document History

September 1, 2013
Industrial valves - Steel ball valves
This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ;...
NEN-EN 1983
January 1, 2013
Industrial valves - Steel ball valves
This European Standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: - DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ;...
May 1, 2006
Industrial valves - steel ball valves
This standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN...
February 1, 2003
Industrial valves - steel ball valves
This standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN...
July 1, 1995
Industrial steel ball valves
This standard specifies requirements for industrial steel ball valves having flanged, threaded, socket welding or butt welding ends. The DN range is: DN 4 ; DN 6 ; DN 8 ; DN 10 ; DN 15 ; DN 20 ; DN...

References

Advertisement