NEN-EN 3155-025

Aerospace series - Electrical contacts used in elements of connection - Part 025: Contacts, electrical, triaxial, size 8, female, type D, crimp, class S - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics and tests applicable to female electrical contacts, type D, crimp, class S, - 65 °C to 200 °C, size 8 used in elements of connection according to EN 3155-001. It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-024.

Document History

NEN-EN 3155-025
June 1, 2006
Aerospace series - Electrical contacts used in elements of connection - Part 025: Contacts, electrical, triaxial, size 8, female, type D, crimp, class S - Product standard
This standard specifies the required characteristics and tests applicable to female electrical contacts, type D, crimp, class S, - 65 °C to 200 °C, size 8 used in elements of connection according to...
Advertisement