NEN-EN 2665-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 004: UNC thread terminals - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

EN 2665-004 specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 20 A to 50 A, used in aircraft on-board circuits at a temperature between - 55 °C and 90 °C at an altitude of 15 000 m max. These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping They will continue to function up to the short-circuit current.

Document History

NEN-EN 2665-004
December 1, 2013
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 004: UNC thread terminals - Product standard
EN 2665-004 specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 20 A to 50 A, used in aircraft on-board circuits at a temperature between -...
June 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard
This standard specifies the required characteristics for three-pole temperature compensated circuit breakers, rated currents from 20 A to 50 A, UNC thread terminals, for use in aircraft electrical...
Advertisement