NEN-ISO/IEC 14776-452

Information technology - Small computer system interface (SCSI) - Part 452: Primary Commands - -2 (SPC-2)

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 274
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 defines the SCSI commands that are mandatory and optional for all SCSI devices. also defines the SCSI commands that may apply to any device model. Since a host processor is a part of any SCSI domain, the processor device model is defined in this standard. The commands that may be implemented by a SCSI processor device are also defined in this standard. Some target SCSI devices may implement an initiator subset of the processor device model to support the Asynchronous Event Reporting capability defined in the SCSI-3 Architecture Model.

Document History

NEN-ISO/IEC 14776-452
October 1, 2005
Information technology - Small computer system interface (SCSI) - Part 452: Primary Commands - -2 (SPC-2)
This part of ISO/IEC 14776 defines the SCSI commands that are mandatory and optional for all SCSI devices. also defines the SCSI commands that may apply to any device model. Since a host processor is...
Advertisement