NEN-EN-ISO 20957-8
Stationary training equipment - Part 8: Steppers, stairclimbers and climbers - Additional specific safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
NEN-EN-ISO 20957-8 specifies safety requirements for stepper, stairclimber and climber machines (hereafter called training equipment) performed from either a standing or sitting position. The requirements are in addition to the general safety requirements of ISO 20957-1, with which this document is intended to be read in conjunction. This document is applicable to stationary training equipment type stepper, stairclimber and climber training equipment, within classes S and H. Additional requirements are provided for accuracy class A.
Document History