NEN-ISO 2000

Rubber, raw natural - Guidelines for the specification of technically specified rubber (TSR)

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 14
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard provides guidance on the specification of technically specified rubber (TSR). A grading system is proposed, based on the origin of the natural rubber content and on properties exhibited by the rubber. This International Standard is intended for use by parties involved in the procurement of TSR, and is intended to form a basis from which requirements for a particular case may be more closely specified. As such, it describes a number of criteria that will need to be the subject of appropriate agreement between the interested parties.

Document History

June 1, 2014
Rubber, raw natural - Guidelines for the specification of technically specified rubber (TSR)
NEN-ISO 2000 This International Standard provides guidance on the specification of technically specified rubber (TSR). A grading system is proposed, based on the origin of the natural rubber content...
NEN-ISO 2000
January 1, 2004
Rubber, raw natural - Guidelines for the specification of technically specified rubber (TSR)
This International Standard provides guidance on the specification of technically specified rubber (TSR). A grading system is proposed, based on the origin of the natural rubber content and on...
Advertisement