NEN - NPR-IEC/PAS 62030

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Section 1:MODBUSâ Application Protocol Specification V1.1a - Section 2: Real-Time Publish-Subscribe (RTPS) Wire Protocol Specification Version 1.0

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 168
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
scope:

MODBUS is an application layer messaging protocol, positioned at level 7 of the OSI model, that provides client/server communication between devices connected on different types of buses or networks. The industry's serial de facto standard since 1979, MODBUS continues to enable millions of automation devices to communicate. Today, support for the simple and elegant structure of MODBUS continues to grow. The Internet community can access MODBUS at a reserved system port 502 on the TCP/IP stack. MODBUS is a request/reply protocol and offers services specified by function codes. MODBUS function codes are elements of MODBUS request/reply PDUs. The objective of this PAS is to describe the function codes used within the framework of MODBUS transactions. MODBUS is an application layer messaging protocol for client/server communication between devices connected on different types of buses or networks. It is currently implemented using:-TCP/IP over Ethernet. See Annex A of Section 1: MODBUS MESSAGING ON TCP/IP IMPLEMENTATION GUIDE.-Asynchronous serial transmission over a variety of media (wire: EIA/TIA-232-E, EIA-422-A, EIA/TIA-485-A; fiber, radio, etc.) -MODBUS PLUS, a high speed token passing network.

Document History

NPR-IEC/PAS 62030
December 1, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Section 1:MODBUSâ Application Protocol Specification V1.1a - Section 2: Real-Time Publish-Subscribe (RTPS) Wire Protocol Specification Version 1.0
MODBUS is an application layer messaging protocol, positioned at level 7 of the OSI model, that provides client/server communication between devices connected on different types of buses or networks....
Advertisement