NEN-EN 50197-3

Measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Part 3: Equipment for measuring loop impedance

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 8
ICS Code (Control equipment for electric power systems): 29.240.30
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This standard specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and neutral or between two phase conductors by using the voltage drop when the circuit under test is loaded. This standard shall apply only in conjunction with Part 1 of this series of standards.

Document History

NEN-EN 50197-3
September 1, 1994
Measuring and monitoring equipment for testing the electrical safety in low voltage distribution systems up to 1000 V AC and 1500 V DC - Part 3: Equipment for measuring loop impedance
This standard specifies the requirements applicable to equipment for measuring the loop impedance between a phase conductor and the protective conductor or between a phase conductor and neutral or...
Advertisement