NEN-ISO/IEC 14843
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Offer supplementary service
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard specifies the signalling protocol for the support of the Call Offer supplementary service (SS-CO) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). SS-CO is a supplementary service which, on request from the calling user (or on that user's behalf), enables a call to be offered to a busy called user and to wait for that called user to accept this call. The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 14841. The signalling protocol for SS-CO operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-CO and other supplementary services and ANFs.
Document History