NEN-EN-ISO 5269-1
Pulps - Preparation of laboratory sheets for physical testing - Part 1: Conventional sheet-former method
| Organization: | NEN |
| Publication Date: | 1 February 2005 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Pulps): | 85.040 |
scope:
Specifies a method, using a conventional sheet former, for the preparation of laboratory sheets of pulp for the purpose of carrying out subsequent physical test on these sheets in order to assess the relevant properties of the pulp itself. This part of ISO 5269 is applicable to most kinds of pulp. It is not suitable for some pulps with very long fibres, such as those made from unshortened cotton, flax and similar materials. This method is suitable for the preparation of laboratory sheets for the determination of diffuse blue reflectance factor (ISO brightness) in accordance with ISO 3688.
Document History