NEN-EN-IEC 60068-2-47

Environmental testing - Part 2-47: Tests - Mounting of specimens for vibration, impact and similar dynamic tests

active, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: active
Page Count: 84
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 provides methods for mounting products, whether packaged or unpackaged, as well as mounting requirements for equipment and other articles, for the series of dynamic tests in IEC 60068-2, that is impact (Test E), vibration (Test F) and acceleration, steady-state (Test G). When they are fastened to the test apparatus and subjected to these tests, whether packaged or unpackaged, they are referred to as specimens.

Document History

NEN-EN-IEC 60068-2-47
August 1, 2005
Environmental testing - Part 2-47: Tests - Mounting of specimens for vibration, impact and similar dynamic tests
This part of IEC 60068 provides methods for mounting products, whether packaged or unpackaged, as well as mounting requirements for equipment and other articles, for the series of dynamic tests in...
January 1, 2000
Environmental testing - Part 2-47: Test methods - Mounting of components, equipment and other articles for vibration, impact and similar dynamic tests
Provides methods of mounting components, and mounting requirements for equipment and other articles, for the families of dynamic tests in IEC 60068-2, that is impact (Test E), vibration (Test F) and...

References

Advertisement