NEN-EN-IEC 61300-3-27

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-27: Examinations and measurement method for the hole location of a multiway connector plug

active, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

To measure the hole location of a multiway connector plug which has multiple fibre holes for arraying fibres and two guide holes for positioning two allignment pins. The following dimensions on the endface of the plug shall be accurately measured to satisfy the specified mechanical and optical performance of the connector: - distance between two guide-hole centrales L; - position deviation of each fibre-hole centre Pi.

Document History

NEN-EN-IEC 61300-3-27
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-27: Examinations and measurement method for the hole location of a multiway connector plug
To measure the hole location of a multiway connector plug which has multiple fibre holes for arraying fibres and two guide holes for positioning two allignment pins. The following dimensions on the...
Advertisement