NEN-EN-ISO 2060

Textiles - Yarns from packages - Determination of linear density (mass per unit length) by skein method

active, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: active
Page Count: 18
ICS Code (Yarns): 59.080.20
scope:

Specifies a method for the determination of the linear density of all types of yarn in package form. Includes seven optional procedures based on different methods of conditioning and preparation. This method is applicable to single yarns; folded yarns; cabled yarns. Not applicable to yarns which stretch more than 0,5% when the tension, incentinewtons, per unit linear density of yarn, in tex, increases from 0,5 to 1,0. Not applicable to yarns having a linear density greater than 2000 tex.

Document History

NEN-EN-ISO 2060
April 1, 1995
Textiles - Yarns from packages - Determination of linear density (mass per unit length) by skein method
Specifies a method for the determination of the linear density of all types of yarn in package form. Includes seven optional procedures based on different methods of conditioning and preparation....
Advertisement