NEN-EN-IEC 62298-2
TeleWeb Application - Part 2: Delivery methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of IEC 62298 specifies the transmission layer of TeleWeb. TeleWeb services can be broadcast in a number of different ways, for example, VBI, DVB, DAB, etc., and to a variety of decoder types, for example, TVs, portable decoders, PCs, etc. This standard specifies the transmission layer for VBI and DVB broadcasts.
Document History
NEN-EN-IEC 62298-2
July 1, 2005
TeleWeb Application - Part 2: Delivery methods
This part of IEC 62298 specifies the transmission layer of TeleWeb. TeleWeb services can be broadcast in a number of different ways, for example, VBI, DVB, DAB, etc., and to a variety of decoder...