NEN-ISO 3686-1
Test conditions for high accuracy turret and single spindle coordinate drilling and boring machines with table of fixed height with vertical spindle - Testing of the accuracy - Part 1: Single column type machines
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Drilling machines): | 25.080.40 |
| ICS Code (Boring and milling machines): | 25.080.20 |
scope:
Specifies both geometric tests and machine tests on vertical spindle, single column type coordinate drilling and boring machines. Also specifies the applicable tolerances corresponding to the above-mentioned tests. Deals only with the verification of accuracy of the machine.
Document History
NEN-ISO 3686-1
September 1, 2000
Test conditions for high accuracy turret and single spindle coordinate drilling and boring machines with table of fixed height with vertical spindle - Testing of the accuracy - Part 1: Single column type machines
Specifies both geometric tests and machine tests on vertical spindle, single column type coordinate drilling and boring machines. Also specifies the applicable tolerances corresponding to the...