NEN-ISO 7637-2

Road vehicles - Electrical disturbances from conduction and coupling - Part 2: Electrical transient conduction along supply lines only

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 51
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

NEN-ISO 7637-2 specifies test methods and procedures to ensure the compatibility to conducted electrical transients of equipment installed on passenger cars and commercial vehicles fitted with 12 V or 24 V electrical systems. It describes bench tests for both the injection and measurement of transients. It is applicable to all types of road vehicles independent of the propulsion system (e.g. spark ignition or diesel engine, electric motor). Function performance status classification for immunity to transients is given in Annex A.

Document History

NEN-ISO 7637-2
December 1, 2016
Road vehicles - Electrical disturbances from conduction and coupling - Part 2: Electrical transient conduction along supply lines only
NEN-ISO 7637-2 specifies test methods and procedures to ensure the compatibility to conducted electrical transients of equipment installed on passenger cars and commercial vehicles fitted with 12 V...
February 1, 2008
Road vehicles - Electrical disturbances from conduction and coupling - Part 2: Electrical transient conduction along supply lines only
A description is not available for this item.
July 1, 2004
Road vehicles - Electrical disturbances from conduction and coupling - Part 2: Electrical transient conduction along supply lines only
This part of ISO 7637 specifies bench tests for testing the compatibility to conducted electrical transients of equipment installed on passenger cars and light commercial vehicles fitted with a 12 V...
Advertisement