NEN-ISO 13256-2

Water-source heat pumps - Testing and rating for performance - Part 2: Water-to-water and brine-to-water heat pumps

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 26
ICS Code (Heat pumps): 27.080
scope:

Establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically driven, mechanical-compression type, water-to-water and brine-to-water heat pumps. The requirements for testing and rating contained in this part of ISO 13256 are based on the use of matched assemblies.

Document History

May 1, 2021
Water-source heat pumps - Testing and rating for performance - Part 2: Water-to-water and brineto- water heat pumps
This document establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically-driven, mechanical- compression type, water-to-water and...
NEN-ISO 13256-2
October 1, 1998
Water-source heat pumps - Testing and rating for performance - Part 2: Water-to-water and brine-to-water heat pumps
Establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically driven, mechanical-compression type, water-to-water and brine-to-water heat...
Advertisement