NEN-ISO 9112

Truck and bus tyres - Methods of measuring tyre rolling circumference - Loaded new tyres

active, Most Current
Organization: NEN
Publication Date: 1 February 2008
Status: active
Page Count: 17
ICS Code (Road vehicle tyres): 83.160.10
scope:

This International Standard specifies two methods for measuring the rolling circumference and the number of revolutions per unit distance (kilometre) of new commercial vehicle tyres, under loaded conditions, for use on trucks and buses. The first method is a drum method consisting of loading a test tyre mounted on a free axle against a driven road wheel (or drum) of specified diameter. The second method involves a vehicle whose drive axle is equipped with the test tyres driven on a straight, paved road. The values thus obtained are not intended for use as levels of performance or quality. This International Standard applies to all truck and bus tyres.

Document History

NEN-ISO 9112
February 1, 2008
Truck and bus tyres - Methods of measuring tyre rolling circumference - Loaded new tyres
This International Standard specifies two methods for measuring the rolling circumference and the number of revolutions per unit distance (kilometre) of new commercial vehicle tyres, under loaded...
Advertisement