NEN-EN-IEC 60068-2-20
Environmental testing - Part 2-20: Tests - Test T: Test methods for solderability and resistance to soldering heat of devices with leads
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068 outlines Test T, applicable to devices with leads. Soldering tests for surface mounting devices (SMD) are described in IEC 60068-2-58. This standard provides procedures for determining the solderability and resistance to soldering heat of devices in applications using solder alloys, which are eutectic or near eutectic tin lead (Pb), or lead-free alloys. The procedures in this standard include the solder bath method and soldering iron method. The objective of this standard is to ensure that component lead or termination solderability meets the applicable solder joint requirements of IEC 61191-3 and IEC 61191-4. In addition, test methods are provided to ensure that the component body can resist against the heat load to which it is exposed during soldering.
Document History