NEN - NVN-ENV 1186-9

Materials and articles in contact with foodstuffs - Plastics - Part 9: Test methods for overall migration into aqueous simulants by article filling

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 14
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This part describes test methods for the determination of the overall migration into aqueous based food simulants from plastics which are intended to come into contact with foodstuffs by filling articles with aqueous food simulant for 10 days, 24 h or for 2 h at 40°C or 2 h at 70 °C. The method is most suitable for plastics in the form of containers and articles that can be filled.

Document History

NVN-ENV 1186-9
July 1, 1994
Materials and articles in contact with foodstuffs - Plastics - Part 9: Test methods for overall migration into aqueous simulants by article filling
This part describes test methods for the determination of the overall migration into aqueous based food simulants from plastics which are intended to come into contact with foodstuffs by filling...

References

Advertisement