NEN-ISO 7986
Hydraulic fluid power - Sealing devices - Standard test methods to assess the performance of seals used in oil hydraulic reciprocating applications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Other fluid power system components): | 23.100.99 |
| ICS Code (Seals): | 83.140.50 |
scope:
Defines the test conditions and methods for assessing the performance of seals used in oil hydraulic reciprocating applications. The resulting specified characteristics may be published in manufacturer's literature to enable a direct comparison of seal performance. The seal under test may be a single seal or a combination seal package.
Document History
NEN-ISO 7986
August 1, 1997
Hydraulic fluid power - Sealing devices - Standard test methods to assess the performance of seals used in oil hydraulic reciprocating applications
Defines the test conditions and methods for assessing the performance of seals used in oil hydraulic reciprocating applications. The resulting specified characteristics may be published in...