NEN-ISO 16365-2
Plastics - Thermoplastic polyurethanes for moulding and extrusion - Part 2: Preparation of test specimens and determination of properties
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
NEN-ISO 16365-2 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyurethane moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are also given. Procedures and conditions for the preparation of test specimens in a specified state and procedures for measuring properties of the materials from which these specimens are given. Properties and test methods which are suitable and necessary to characterize thermoplastic polyester/polyuretha
Document History