NEN-EN 4059

Aerospace series - Filler rods and filler wires for welding in steel - Diameter 0,5 mm ≤ D ≤ 5,0 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 9
ICS Code (Steels): 49.025.10
scope:

Specifies the dimensions and tolerances of: Filler rods and filler wires for welding in steel. Diameter 0,5 mm ≤ D ≤ 5,0 mm, for aerospace applications.

Document History

NEN-EN 4059
July 1, 2001
Aerospace series - Filler rods and filler wires for welding in steel - Diameter 0,5 mm ≤ D ≤ 5,0 mm - Dimensions
Specifies the dimensions and tolerances of: Filler rods and filler wires for welding in steel. Diameter 0,5 mm ≤ D ≤ 5,0 mm, for aerospace applications.
Advertisement