NEN-EN-IEC 60079-18

Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 66
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection encapsulation "m". Only applies for encapsulated electrical apparatus, encapsulated parts of electrical apparatus and encapsulated Ex components ("m" apparatus) where the rated voltage does not exceed 10 kV with a relative tolerance of +10 %.

Document History

January 1, 2018
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
May 1, 2015
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
NEN-EN-IEC 60079-18 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
December 1, 2009
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
A description is not available for this item.
NEN-EN-IEC 60079-18
April 1, 2004
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
Gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection encapsulation "m". Only...
Advertisement