NEN-ISO 14910-2

Plastics - Thermoplastic polyester/ester and polyether/ester elastomers for moulding and extrusion - Part 2: Preparation of test specimens and determination of properties

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester/ester and polyester/ester moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-ISO 14910-2
February 1, 1998
Plastics - Thermoplastic polyester/ester and polyether/ester elastomers for moulding and extrusion - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester/ester and polyester/ester moulding and...

References

Advertisement