NEN-ISO 16878

Iron ores - Determination of metallic iron content - Iron(III) chloride titrimetric method

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 17
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 16878 specifies a titrimetric method for the determination of the metallic iron content of reduced iron ores. This method is applicable to a concentration range of 57,5 % mass fraction to 90,5 % mass fraction of the metallic iron.

Document History

NEN-ISO 16878
July 1, 2016
Iron ores - Determination of metallic iron content - Iron(III) chloride titrimetric method
NEN-ISO 16878 specifies a titrimetric method for the determination of the metallic iron content of reduced iron ores. This method is applicable to a concentration range of 57,5 % mass fraction to...

References

Advertisement