NEN-EN-IEC 60079-29-2

Explosive atmospheres - Part 29-2: Gas detectors - Selection, installation, use and maintenance of detectors for flammable gases and oxygen

inactive
Organization: NEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 114
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079-29 gives guidance on, and recommended practice for, the selection, installation, safe use and maintenance of electrically operated group II apparatus intended for use in industrial and commercial safety applications for the detection and measurement of flammable gases complying with the requirements of IEC 60079-29-1. This standard is applicable for oxygen measurement for the purpose of inertisation where explosion protection is provided by the exclusion of oxygen instead of measuring the combustible gases or vapours present. This standard is a compilation of practical knowledge to assist the user, and applies to apparatus, instruments and systems that indicate the presence of a flammable or potentially explosive mixture of gas or vapour with air by using an electrical signal from a gas sensor to produce a meter reading, to activate a visual or audible pre-set alarm or other device, or any combination of these. Such apparatus may be used as a means of reducing the risk whenever there is the possibility of a risk to life or property specifically due to the accumulation of a combustible gas-air mixture, by providing such warnings. It may also be used to initiate specific safety precautions (e.g. plant shutdown, evacuation, fire extinguishing procedures). This standard is applicable to all new permanent installations and, where reasonably practicable, to existing permanent installations. It is also applicable to temporary installations, whether new or existing. Similarly it is applicable to the safe use of portable or transportable apparatus, irrespective of the age or complexity of such apparatus. Since much modern apparatus of this type also includes oxygen deficiency detection and/or specific toxic gas sensors, some additional guidance is given for these topics.

Document History

May 1, 2015
Explosive atmospheres - Part 29-2: Gas detectors - Selection, installation, use and maintenance of detectors for flammable gases and oxygen
NEN-EN-IEC 60079-29-2 gives guidance on, and recommended practice for, the selection, installation, safe use and maintenance of electrically operated Group II equipment intended for use in industrial...
January 1, 2008
Explosive atmospheres - Part 29-2: Gas detectors - Selection, installation, use and maintenance of detectors for flammable gases and oxygen
A description is not available for this item.
NEN-EN-IEC 60079-29-2
December 1, 2007
Explosive atmospheres - Part 29-2: Gas detectors - Selection, installation, use and maintenance of detectors for flammable gases and oxygen
This part of IEC 60079-29 gives guidance on, and recommended practice for, the selection, installation, safe use and maintenance of electrically operated group II apparatus intended for use in...
Advertisement