NEN-EN-IEC 62127-2

Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz

active
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 96
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 62127 specifies: absolute hydrophone calibration methods; relative (comparative) hydrophone calibration methods. Recommendations and references to accepted literature are made for the various relative and absolute calibration methods in the frequency range covered by this standard. This standard is applicable to hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz; hydrophones employing circular piezoelectric sensor elements, designed to measure the pulsed wave and continuous wave ultrasonic fields generated by ultrasonic equipment; hydrophones with or without a hydrophone pre-amplifier.

Document History

June 1, 2017
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
A description is not available for this item.
April 1, 2013
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
A description is not available for this item.
September 1, 2008
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
A description is not available for this item.
NEN-EN-IEC 62127-2
November 1, 2007
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies: absolute hydrophone calibration methods; relative (comparative) hydrophone calibration methods. Recommendations and references to accepted literature are made for...
Advertisement