ISO 21930

Sustainability in building construction — Environmental declaration of building products

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2007
Status: inactive
Page Count: 34
ICS Code (Buildings in general): 91.040.01
scope:

This International Standard provides the principles and requirements for type III environmental declarations (EPD) of building products.

This International Standard contains specifications and requirements for the EPD of building products. Where this International Standard contains more specific requirements, it complements ISO 14025 for the EPD of building products.

This International Standard provides a framework for and the basic requirements for product category rules (PCR) as defined in ISO 14025 for type III environmental declarations of building products. Type III environmental declarations for building products, as described in this International Standard, are primarily intended for use in business-to-business communication, but their use in business-to-consumer communication under certain conditions is not precluded.

This International Standard does not define requirements for developing type III environmental declaration programmes. Requirements for type III environmental declaration programmes are found in ISO 14025.

The working environment is not included in this International Standard because it is normally a subject for national legislation.

NOTE In this International Standard, EPD is an abbreviation used to represent both the single and plural full form designation of "environmental product declaration", which is intended to be synonymous with the designation "type III environmental declaration". In the practice of developing EPD, programmes or their declarations are referred to by various names such as eco-leaf, eco-profile, environmental declaration of product, environmental product declaration (EPD), and environmental profile.

Document History

July 1, 2017
Sustainability in buildings and civil engineering works - Core rules for environmental product declarations of construction products and services
This document provides the principles, specifications and requirements to develop an environmental product declaration (EPD) for construction products and services, construction elements and...
ISO 21930
October 1, 2007
Sustainability in building construction — Environmental declaration of building products
This International Standard provides the principles and requirements for type III environmental declarations (EPD) of building products. This International Standard contains specifications and...

References

Advertisement