NEN-EN 50525-2-72

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 11
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to thermoplastic (PVC) insulated flat divisible flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for use indoors as internal wiring or direct supply connection to luminaires. The maximum conductor operating temperature for the cables in this standard is 60 °C.

Document History

June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation
This European Standard applies to thermoplastic (PVC) insulated flat divisible flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for use indoors as internal...
NEN-EN 50525-2-72
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-72: Cables for general applications - Flat divisible cables (cords) with thermoplastic PVC insulation
This European Standard applies to thermoplastic (PVC) insulated flat divisible flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for use indoors as internal...
Advertisement