NEN-EN-IEC 60947-7-1

Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 62
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar used and to be fixed to a support to provide electrical and mechanical connection between copper conductors.

Document History

July 1, 2009
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
This part of IEC 60947 specifies requirements for terminal blocks with screw-type or screwless- type clamping units primarily intended for industrial or similar use and to be fixed to a support to...
NEN-EN-IEC 60947-7-1
February 1, 2003
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar used and to be fixed to a support to provide electrical and...
September 1, 1999
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
A description is not available for this item.
Advertisement