NEN-ISO 16121-4

Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 4: Cabin environment

active, Most Current
Organization: NEN
Publication Date: 1 November 2012
Status: active
Page Count: 16
ICS Code (Buses): 43.080.20
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 16121 specifies minimum requirements for the cabin environment. It applies to the driver's workplace in low-floor line-service buses designed for the carriage of passengers, comprising more than eight seats in addition to the driver's seat, and having a maximum weight exceeding five metric tonnes and an overall width exceeding 2,30 m.

Document History

NEN-ISO 16121-4
November 1, 2012
Road vehicles - Ergonomic requirements for the driver's workplace in line-service buses - Part 4: Cabin environment
This part of ISO 16121 specifies minimum requirements for the cabin environment. It applies to the driver's workplace in low-floor line-service buses designed for the carriage of passengers,...
Advertisement