NEN-ISO/IEC 29500-4
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
NEN-ISO/IEC 29500-4 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the existing corpus of wordprocessing documents, spreadsheets and presentations that have been produced by Microsoft Office applications (from Microsoft Office 97 to Microsoft Office 2008, inclusive). It also specifies requirements for Office Open XML consumers and producers. On the other hand, the goal is to facilitate extensibility and interoperability by enabling implementations by multiple vendors and on multiple platforms. This Part of ISO/IEC 29500 defines features for backward-compatibili
Document History