NEN-ISO 11054
Cutting tools - Designation of high-speed steel groups
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
Specifies the designation of groups of high-speed steels used for manufacturing cutting tools such as taps, drills, etc. It is not intended to specify the composition of high-speed steels, which is stated in ISO 4957.
Document History
February 1, 2006
Cutting tools - Designation of high-speed steel groups
This International Standard specifies the designation of groups of high-speed steels used for manufacturing high-speed steel (HSS) cutting tools such as taps, drills, end mills, etc. It is not...
NEN-ISO 11054
May 1, 1997
Cutting tools - Designation of high-speed steel groups
Specifies the designation of groups of high-speed steels used for manufacturing cutting tools such as taps, drills, etc. It is not intended to specify the composition of high-speed steels, which is...