NEN-EN-IEC 61753-041-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 041-2: Non-connectorized single-mode OTDR reflecting device for category C - Controlled environment

active, Most Current
Organization: NEN
Publication Date: 1 August 2014
Status: active
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61753-041-2 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic non-connectorized OTDR reflecting device for monitoring point to point (PTP) or point to multipoint (PTMP) passive optical networks (PON) using an optical time-domain reflectometer (OTDR) should satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1:2007.

Document History

NEN-EN-IEC 61753-041-2
August 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 041-2: Non-connectorized single-mode OTDR reflecting device for category C - Controlled environment
NEN-EN-IEC 61753-041-2 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic non-connectorized OTDR reflecting device for monitoring point to...
Advertisement