NEN-ISO 22090-2

Ships and marine technology - Transmitting heading devices (THDs) - Part 2: Geomagnetic principles

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 18
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of ISO 22090 specifies the construction, performance and testing of devices employing only magnetic means as transmitting heading devices required by chapter V, SOLAS 1974 (as amended). A Transmitting Heading Device (THD) is an electronic device that provides information about the ship's true heading. In addition to the general requirements contained in IMO Resolution A.694(17) to which IEC 60945 is associated and the relevant standard for the sensing part used, the THD equipment shall comply with the following minimum requirements. Where the IMO performance standards which apply to the sensing part do not specify a geographical operating area the THD shall operate a) at a minimum rate of turn 20 °/s, and b) from 70° latitude south to 70° latitude north as a minimum. The THDs complying with the requirements contained in this part of ISO 22090 can be used for heading information as contained in Chapter V of the SOLAS Convention. In addition such THDs should meet the dynamic requirements contained in the HSC Code, chapter 13 for the carriage of a suitable device providing heading information.

Document History

March 1, 2014
Ships and marine technology - Transmitting heading devices (THDs) - Part 2: Geomagnetic principles
NEN-ISO 22090-2 specifies the construction, performance, and testing of a device employing only magnetic means as transmitting heading devices required by chapter V, SOLAS 1974 (as amended). A...
January 1, 2005
Ships and marine technology - Transmitting heading devices (THDs) - Part 2: Geomagnetic principles
A description is not available for this item.
NEN-ISO 22090-2
May 1, 2004
Ships and marine technology - Transmitting heading devices (THDs) - Part 2: Geomagnetic principles
This part of ISO 22090 specifies the construction, performance and testing of devices employing only magnetic means as transmitting heading devices required by chapter V, SOLAS 1974 (as amended). A...
Advertisement