NEN-EN-IEC 62310-2
Static transfer systems (STS) - Part 2: Electromagnetic compatibility (EMC) requirements
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
The IEC 62310 series applies to free standing operation a.c. static transfer systems (STS) intended to ensure the continuity of load supply through controlled transfer, with or without interruption of power, from two or more independent a.c. sources. The IEC 62310 series includes requirements for the switching elements, their control and protective elements, where applicable. The IEC 62310 series also includes information for the overall integration of the STS and its accessories into the a.c. power network. This standard applies to systems up to 1 000 V a.c. which are intended to be used in singlephase, phase-phase or three-phase applications This part of IEC 62310 takes precedence over all aspects of the generic standards, and no additional testing is necessary. The requirements have been selected so as to ensure an adequate level of Electromagnetic Compatibility (EMC) for STS at public and industrial locations. These levels cannot, however, cover extreme cases which may occur in any location, but with extremely low probability of occurrence. It takes into account the differing test conditions necessary to encompass the range of physical sizes and power ratings of STS. A STS, whether presented as a unit or an assembly of units shall meet the relevant requirements of this part of IEC 62310 as a stand-alone product. EMC phenomena produced by any supply or load connected to the input or output of the STS equipment shall not be taken into account.
Document History