NEN-EN 998-2

Specification for mortar for masonry - Part 2: Masonry mortar

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 33
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies requirements for factory made masonry mortars (bedding, jointing and pointing) for use in masonry walls, columns and partitions (e.g. facing and rendered masonry, load bearing or non-load bearing masonry structures for building and civil engineering). This European Standard defines for fresh mortars the performance related to workable life, chloride content, air content, density and correction time (for thin-layer mortars only). For hardened mortars it defines e.g. performances related to compressive strength, bond strength, density measured according to the corresponding test methods contained in separate European Standards. This European Standard provides for the evaluation of conformity of the product to this European Standard. The marking requirement for products covered by this European Standard is included. This European Standard covers masonry mortars defined in clause 3 with the exception of site made mortars. However, this standard or part of this standard may be used in conjunction with codes of applications and National specifications covering site made mortars.

Document History

November 1, 2016
Specification for mortar for masonry - Part 2: Masonry mortar
NEN-EN 998-2 specifies requirements for factory-made masonry mortars (bedding, jointing and pointing) for use in masonry walls, columns and partitions (e.g. facing and rendered masonry, load bearing...
November 1, 2015
Specification for mortar for masonry - Part 2: Masonry mortar
NEN-EN 998-2 specifies requirements for factory-made masonry mortars (bedding, jointing and pointing) for use in masonry walls, columns and partitions (e.g. facing and rendered masonry, load bearing...
September 1, 2010
Specification for mortar for masonry - Part 2: Masonry mortar
This European Standard specifies requirements for factory made masonry mortars (bedding, jointing and pointing) for use in masonry walls, columns and partitions (e.g. facing and rendered masonry,...
February 1, 2010
Specification for mortar for masonry - Part 2: Masonry mortar
This European Standard specifies requirements for factory made masonry mortars (bedding, jointing and pointing) for use in masonry walls, columns and partitions (e.g. facing and rendered masonry,...
NEN-EN 998-2
June 1, 2003
Specification for mortar for masonry - Part 2: Masonry mortar
This European Standard specifies requirements for factory made masonry mortars (bedding, jointing and pointing) for use in masonry walls, columns and partitions (e.g. facing and rendered masonry,...
September 1, 2001
Specification for mortar for masonry - Part 2: Masonry mortar
Specifies requirements for masonry mortars (bedding, jointing and pointing) for use in masonry (e.g. facing and rendered masonry, loadbearing or non-loadbearing masonry structures, including internal...
July 1, 2000
Specification for mortar for masonry - Part 2: Masonry mortar
Specifies requirements for masonry mortars (bedding, jointing and pointing) for use in masonry (e.g. facing and rendered masonry, loadbearing or non-loadbearing masonry structures, including internal...
January 1, 1993
Specification for mortar for masonry - Part 2: Masonry mortar
Specifies requirements for masonry mortars (bedding, jointing and pointing) for use in masonry (e.g. facing and rendered masonry, loadbearing or non-loadbearing masonry structures, including internal...
Advertisement