NEN-IEC 61511-3

Functional safety - Safety instrumented systems for the process industry sector - Part 3: Guidance for the determination of the required safety integrity levels

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: inactive
Page Count: 231
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Safety of machinery): 13.110
scope:

NEN-IEC 61511-3 provides information on: - the underlying concepts of risk and the relationship of risk to safety integrity (see Clause A.4); - the determination of tolerable risk (see Annex K); - a number of different methods that enable the safety integrity level (SIL) for the safety instrumented functions (SIF) to be determined (see Annexes B through K); - the impact of multiple safety systems on calculations determining the ability to achieve the desired risk reduction (see Annex J). In particular, this part of IEC 61511: a) applies when functional safety is achieved using one or more SIF for the protection of either personnel, the general public, or the environment; b) may be applied in non-safety applications such as asset protection; c) illustrates typical hazard and risk assessment methods that may be carried out to define the safety functional requirements and SIL of each SIF; d) illustrates techniques/measures available for determining the required SIL; e) provides a framework for establishing SIL but does not specify the SIL required for specific applications; f) does not give examples of determining the requirements for other methods of risk reduction. Annexes B through K illustrate quantitative and qualitative approaches and have been simplified in order to illustrate the underlying principles. These annexes have been included to illustrate the general principles of a number of methods but do not provide a definitive account.

Document History

NEN-IEC 61511-3
September 1, 2016
Functional safety - Safety instrumented systems for the process industry sector - Part 3: Guidance for the determination of the required safety integrity levels
NEN-IEC 61511-3 provides information on: - the underlying concepts of risk and the relationship of risk to safety integrity (see Clause A.4); - the determination of tolerable risk (see Annex K); - a...
October 1, 2004
Functional safety - Safety instrumented systems for the process industry sector - Part 3: Guidance for the determination of the required safety integrity levels
A description is not available for this item.
May 1, 2003
Functional safety - Safety instrumented systems for the process industry sector - Part 3: Guidance for the determination of the required safety integrity levels
Provides information on the underlying concepts of risk, the relationship of risk to safety integrity, the determination of tolerable risk and a number of different methods that enable the safety...

References

Advertisement