NEN-EN 843-3

Advanced technical ceramics - Monolithic ceramics, mechanical properties at room temperature - Part 3: Determination of subcritical crack growth parameters from constant stressing rate flexural strength tests

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 16
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies a method for the determination of subcritical crack growth parameters of advanced monolithic technical ceramics in the temperature range 15 °C to 30 °C by measuring the dependence of mean fracture strength on the rate of loading. The method is based on strength test procedures described in EN 843-1. This European Standard is not applicable to test pieces with artificially introduced flaws or cracks.

Document History

June 1, 2005
Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 3: Determination of subcritical crack growth parameters from constant stressing rate flexural strength tests
This European Standard specifies a method for the determination of subcritical crack growth parameters of advanced monolithic technical ceramics in the temperature range 15 °C to 30 °C by measuring...
NEN-EN 843-3
December 1, 2004
Advanced technical ceramics - Monolithic ceramics, mechanical properties at room temperature - Part 3: Determination of subcritical crack growth parameters from constant stressing rate flexural strength tests
This European Standard specifies a method for the determination of subcritical crack growth parameters of advanced monolithic technical ceramics in the temperature range 15 °C to 30 °C by measuring...
Advertisement